ANSI - INCITS/ISO/IEC 20061

Information technology - 12,65 mm wide magnetic tape cassette for information interchange - Helical scan recording DTF-2

active, Most Current
Organization: ANSI
Publication Date: 1 December 2001
Status: active
Page Count: 112
scope:

This International Standard specifies the physical and magnetic characteristics of magnetic tape cassettes, using magnetic tape 12,65 mm wide so as to provide physical interchange of such cassettes between drives. It also specifies the quality of the recorded signals, the recording method and the recorded format, called Digital Tape Format-2 (DTF-2), thereby allowing data interchange between drives by means of such cassettes. The format supports variable length Logical Records, high-speed search, and the use of a registered algorithm for data compression.

This International Standard specifies two sizes of cassette. For the purposes of this International Standard the larger cassette is referred to as Type L, and the smaller as Type S.

Together with a standard for volume and file structure, e.g. International Standard ISO 1001, this International Standard provides for full data interchange between data processing systems.

Document History

INCITS/ISO/IEC 20061
December 1, 2001
Information technology - 12,65 mm wide magnetic tape cassette for information interchange - Helical scan recording DTF-2
This International Standard specifies the physical and magnetic characteristics of magnetic tape cassettes, using magnetic tape 12,65 mm wide so as to provide physical interchange of such cassettes...
December 1, 2001
Information technology 12,65 mm wide magnetic tape cassette for information interchange Helical scan recording DTF-2
A description is not available for this item.

References

Advertisement