ANSI - INCITS 212
Information Systems – 130-mm Rewritable Optical Disk Cartridge for Information Interchange
| Organization: | ANSI |
| Publication Date: | 17 November 1992 |
| Status: | active |
| Page Count: | 94 |
scope:
This Standard specifies the characteristics of 130-mm optical disk cartridges (ODC) of the type providing for information to be written, read, and erased many times using the magneto-optical effect.
ANSI X3.212-1992 specifies
- definitions of the essential concepts,
- the environment in which the characteristics shall be tested,
- the environments in which the cartridge shall be operated and stored,
- the mechanical, physical, and dimensional characteristics of the case and of the optical disk,
- the magneto-optical characteristics and the recording characteristics for recording the information and for erasing it many times, so as to provide physical interchangeability between data processing systems.
ANSI X3.212-1992 specifies a format for the physical disposition of the tracks and sectors, the error correction codes, the modulation methods used for recording, and the quality of the recorded signals.
ANSI X3.212-1992 together with a standard for volume and file structure provide for full data interchange between data processing systems.
Document History