ANSI - INCITS 300
Information Technology – High Performance Parallel Interface – Serial Specification (HIPPI-Serial)
| Organization: | ANSI |
| Publication Date: | 12 March 1997 |
| Status: | active |
| Page Count: | 42 |
scope:
This American National Standard specifies a physical-level interface for transmitting digital data at 800 Mbit/s or 1600 Mbit/s serially over fiber-optic cables across distances of up to 10 km. The signalling sequences and protocol used are compatible with HIPPI-PH, ANSI X3.183-1991, which is limited to 25 m distances. HIPPI-Serial may be integrated as a host's native interface, or used as an external extender for HIPPI-PH ports.
Specifications are included for:
- the encoding and serialization of the parallel data;
- the sequence of signals required for link reset;
- the timing and optical requirements of the serial signals;
- 32-bit (800 Mbit/s, 100 MByte/s) and 64-bit (1600 Mbit/s, 200 MByte/s) operation;
- simplex and dual simplex operation.
Document History