ANSI - INCITS/ISO/IEC 9805-2

Information technology - OSI - Protocol for the Commitment, Concurrency and Recovery service element: Protocol Implementation Conformance Statement (PICS) proforma

active, Most Current
Organization: ANSI
Publication Date: 1 October 1996
Status: active
Page Count: 30
scope:

This Recommendation I International Standard defines a Protocol Implementation Conformance Statement (PICS) proforma for the detailed expression of the conformance requirements of ITU-T Rec. X.852 I ISO/IEC 9805-1. This PICS proforma is in compliance with the relevant requirements for a PICS proforma given in ITU-T Rec. X.296 I ISO/IEC 9646-7. Detail of the use of this proforma is provided in this Recommendation I International Standard. Implementors of implementations claiming conformance to ITU-T Rec. X.852 I ISO/IEC 9805-1 shall complete the proforma as part of the conformance requirements. The level of detail required in the proforma exceeds that of the protocol specification by requiring details to uniquely identify the implementation and the supplier.

NOTE - PIGS are related to base standards and only base standards. PICS structure might be expanded and refined for other documents (e.g. ISPs) using the base standards (e.g. ISPICS).

Document History

INCITS/ISO/IEC 9805-2
October 1, 1996
Information technology - OSI - Protocol for the Commitment, Concurrency and Recovery service element: Protocol Implementation Conformance Statement (PICS) proforma
This Recommendation I International Standard defines a Protocol Implementation Conformance Statement (PICS) proforma for the detailed expression of the conformance requirements of ITU-T Rec. X.852 I...
October 1, 1996
Information technology - Open Systems Interconnection - Protocol for the Commitment, Concurrency and Recovery service element: Protocol Implementation Conformance Statement (PICS) proforma
A description is not available for this item.

References

Advertisement