ANSI - INCITS/ISO/IEC 9804

Information technology - Open Systems Interconnection - Service definition for the Commitment, Concurrency and Recovery service element

active, Most Current
Organization: ANSI
Publication Date: 1 December 1998
Status: active
Page Count: 70
scope:

This Recommendation | International Standard is intended for reference by other specifications when the functionality of commitment, concurrency and recovery is required. It can be referenced whenever the processing of two or more application-entity invocations in a distributed application needs to be organized into an atomic action.

This Recommendation | International Standard defines services that are used on a single association to coordinate two application-entity invocations involved in an atomic action. The determination of which application-entity invocations are involved in an atomic action is not within the scope of this Recommendation | International Standard.

This Recommendation | International Standard establishes the general principles for the coordinated use of the CCR services when more than two application-entity invocations are involved in a single atomic action, or when recovery is required after failure. The coordination of multiple associations and the related application-entity invocations that constitute an atomic action is achieved by a referencing specification in conjunction with this Recommendation | International Standard.

This Recommendation | International Standard is only applicable to a distributed application whose specification references this Recommendation | International Standard.

This Recommendation | International Standard does not specify individual implementations or products. It does not constrain the implementation of entities and interfaces within a computer system.

No requirement is made for conformance to this Recommendation | International Standard.

This Recommendation | International Standard includes requirements for compliance that apply to a referencing specification.

The CCR service defined in this Recommendation | International Standard requires that CCR Protocol Version 2 (or a later version) is being used.

Document History

December 1, 1998
Information technology Open Systems Interconnection Service definition for the Commitment, Concurrency and Recovery service element
A description is not available for this item.
INCITS/ISO/IEC 9804
December 1, 1998
Information technology - Open Systems Interconnection - Service definition for the Commitment, Concurrency and Recovery service element
This Recommendation | International Standard is intended for reference by other specifications when the functionality of commitment, concurrency and recovery is required. It can be referenced...

References

Advertisement