ISO - TS 21719-2
Electronic fee collection — Personalization of on-board equipment (OBE) — Part 2: Using dedicated short-range communication
| Organization: | ISO |
| Publication Date: | 1 October 2022 |
| Status: | active |
| Page Count: | 44 |
| ICS Code (Road transport): | 03.220.20 |
| ICS Code (IT applications in transport): | 35.240.60 |
scope:
This document defines:
- personalization interface: dedicated short-range communication (DSRC),
- physical systems: on-board equipment and the personalization equipment,
- DSRC-link requirements,
- EFC personalization functions according to ISO/TS 21719-1 when defined for the DSRC interface, and
- security data elements and mechanisms to be used over the DSRC interface.
A protocol information conformance statement (PICS) proforma is provided in Annex B, and security computation examples are provided in Annex E.
It is outside the scope of this document to define:
- conformance procedures and test specifications,
- setting-up of operating organizations (e.g. toll service provider, personalization agent, trusted third party), and
- legal issues.
NOTE Some of these issues are subject to separate standards prepared by ISO/TC 204, CEN/TC 278 or ETSI ERM.
Document History