ANSI - INCITS/ISO/IEC 9636-3

Information Technology - Computer Graphics - Interfacing Techniques for Dialogues with Graphical Devices (CGI) - Functional Specification - Part 3: Output

active, Most Current
Organization: ANSI
Publication Date: 1 January 1991
Status: active
Page Count: 162
scope:

This part of ISO/IEC 9636 establishes those functions of the Computer Graphics Interface concerned with output primitives and associated attributes and controls for creating graphical pictures.

This part of ISO/IEC 9636 is part 3 of ISO/IEC 9636, and should be read in conjunction with ISO/IEC 9636-1 and ISO/IEC 9636-2. The relationship of this part of ISO/IEC 9636 to the other parts of ISO/IEC 9636 is described in ISO/IEC 9636-1 and in clause 4.

The functionality described in this part of ISO/IEC 9636 pertains to OUTPUT and OUTIN classes of CGI Virtual Device.

Document History

January 1, 1991
Information Technology - Computer Graphics - Interfacing Techniques for Dialogues with Graphical Devices (CGI) - Functional Specification - Part 3: Output
A description is not available for this item.
January 1, 1991
Information Technology - Computer Graphics - Interfacing Techniques for Dialogues with Graphical Devices (CGI) - Functional Specification - Part 3: Output
A description is not available for this item.
INCITS/ISO/IEC 9636-3
January 1, 1991
Information Technology - Computer Graphics - Interfacing Techniques for Dialogues with Graphical Devices (CGI) - Functional Specification - Part 3: Output
This part of ISO/IEC 9636 establishes those functions of the Computer Graphics Interface concerned with output primitives and associated attributes and controls for creating graphical pictures. This...

References

Advertisement