ANSI - INCITS/ISO/IEC 10026-4
Information technology - OSI - Distributed Transaction Processing: Protocol Implementation Conformance Statement (PICS) proforma
| Organization: | ANSI |
| Publication Date: | 15 April 1995 |
| Status: | active |
| Page Count: | 38 |
scope:
This Recommendation | International Standard provides the PICS proforma for the Distributed Transaction Processing protocol as specified in ITU-T Rec. X.862 I ISO/IEC 10026-3 in compliance with the relevant requirements, and in accordance with the relevant guidance, given in CCITT Rec. X.291 | ISO/IEC 9646-2. Details of the use of this profonna is provided in this Recommendation | Part of ISO/IEC 10026. Implementors of implementations claiming conformance to ITU-T Rec. X.862 | ISO/IEC 10026-3 shall complete the proforma as part of the conformance requirements. The level of detail required in the proforma exceeds that of the protocol specification by requiring details to uniquely identify the implementation and the supplier.
NOTE - PICS are related to base standards and only base standards. PICS Proforma structure might be expanded and refined for other documents (e.g. ISPs) using the base standards (e.g. ISPICS Proforma).
Document History