ANSI - INCITS/ISO/IEC 9636-4
Information Technology - Computer Graphics - Interfacing Techniques for Dialogues with Graphical Devices (CGI) - Functional Specification - Part 4: Segments
| Organization: | ANSI |
| Publication Date: | 1 January 1991 |
| Status: | active |
| Page Count: | 50 |
scope:
This part of ISO/IEC 9636 defines those functions of the Computer Graphics Interface concerned with the creation, modification, and manipulation of graphic pictures using segments.
This part of ISO/IEC 9636 is part 4 of ISO/IEC 9636, and should be read in conjunction with ISO/IEC 9636-1, ISO/IEC 9636-2, and ISO/IEC 9636-3. The relationship of this part of ISO/IEC 9636 to the other parts of ISO/IEC 9636 is described in ISO/IEC 9636-1 and in clause 4.
The functionality described in this part of ISO/IEC 9636 pertains to Virtual Devices of class OUTPUT and OUTIN.
Document History