ANSI - INCITS/ISO/IEC 11572

Information technology - Telecommunications and information exchange between systems - Private Integrated Services Network - Circuit mode bearer services - Inter-exchange signalling procedures and protocol

active, Most Current
Organization: ANSI
Publication Date: 1 January 2000
Status: active
Page Count: 148
scope:

This International Standard defines the signalling procedures and protocol for the purpose of circuit-switched Call Control at the Q-reference point between Private Integrated Network Exchanges (PINXs) connected together within a Private Integrated Services Network (PISN).

The Q reference point is defined in ISO/IEC 11579-1.

This International Standard is based upon that described in ITU-T Recommendation Q.931, including the provisions for symmetrical operation described in annex D of that recommendation.

Service specifications are produced in three stages and according to the method specified in ETS 300 387. This International Standard contains the stage 3 specification for the Q reference point and satisfies the requirements identified by the stage 1 and stage 2 specifications in ECMA-142, ECMA-148 and ISO/IEC 11584.

This International Standard is applicable to PINXs which interconnect to form a PISN.

Annex ZC is an integral part of this International Standard.

Document History

INCITS/ISO/IEC 11572
January 1, 2000
Information technology - Telecommunications and information exchange between systems - Private Integrated Services Network - Circuit mode bearer services - Inter-exchange signalling procedures and protocol
This International Standard defines the signalling procedures and protocol for the purpose of circuit-switched Call Control at the Q-reference point between Private Integrated Network Exchanges...
June 15, 1997
for Information Technology – Telecommunications and Information Exchange Between Systems – Private Integrated Services Network – Circuit Mode Bearer Services – Inter-exchange Signalling Procedures and Protocol
A description is not available for this item.
January 1, 1994
for Information Technology – Telecommunications and Information Exchange Between Systems – Private Integrated Services Network – Circuit Mode Bearer Services – Inter-exchange Signalling Procedures and Protocol
A description is not available for this item.
Advertisement