ANSI - INCITS/ISO/IEC 14517
Information technology - 130 mm optical disk cartridges for information interchange - Capacity: 2,6 Gbytes per cartridge
| Organization: | ANSI |
| Publication Date: | 15 December 1996 |
| Status: | active |
| Page Count: | 147 |
scope:
This International Standard defines a series of related 130 mm optical disk cartridges (ODCs) by using a number of Type designations.
A disk has two sides, called Side A and Side B. Each side can have a nominal capacity of 1,3 Gbytes.
Type R/W
provides for data to be written, read and erased many times over the recording surface of the corresponding disk side, using thermo-magnetic and magneto-optical effects.
Type P-ROM
provides for a part of the disk surface to be pre-recorded and reproduced by stamping or other means. This part of the disk is read without recourse to the magneto-optical effect. All parts which are not pre-recorded provide for data to meet the requirements of Type R/W.
Type O-ROM
provides for the whole of the disk surface to be pre-recorded and reproduced by stamping or other means. The corresponding disk sides are read without recourse to the magneto-optical effect.
Type DOW
provides for data to be written and read many times over the recording surface of the corresponding disk side, using the direct overwrite thermo-magnetic and magneto-optical effects requiring a single external magnetic field.
Type P-DOW
provides for a part of the disk surface to be pre-recorded and reproduced by stamping or other means. This part of the disk is read without recourse to the magneto-optical effect. All parts which are not pre-recorded provide for data to meet the requirements of Type DOW.
Type WO
provides write once, read multiple functionality using the thermo-magnetic and magneto-optical effects.
Type WO-DOW
provides write once, read multiple functionality using the direct overwrite thermo-magnetic and magneto-optical effects.
In addition, for each Type, this International Standard provides for cartridges with a sector size of 512 bytes and cartridges with a sector size of 1 024 bytes. All sectors of a disk are the same size.
This International Standard specifies
- the conditions for conformance testing and the Reference Drive;
- the environments in which the cartridges are to be operated and stored;
- the mechanical, physical and dimensional characteristics of the cartridge, so as to provide mechanical interchangeability between data processing systems;
- the format of the information on the disk, both embossed and user-written, including the physical disposition of the tracks and sectors, the error correction codes, the modulation methods used;
- the characteristics of the embossed information on the disk;
- the magneto-optical characteristics of the disk, enabling processing systems to writedata onto the disk;
- the minimum quality of user-written data on the disk, enabling data processing systems to read data from the disk.
This International Standard provides for interchange between optical disk drives. Together with a Standard for volume and file structure it provides for full data interchange between data processing systems.
Document History