ISO - 19659-3

Railway applications — Heating, ventilation and air conditioning systems for rolling stock — Part 3: Energy efficiency

active, Most Current
Organization: ISO
Publication Date: 1 October 2022
Status: active
Page Count: 32
ICS Code (Railway rolling stock in general): 45.060.01
scope:

This document is applicable to the calculation, measurement and/or verification of energy consumption of railway vehicle HVAC (heating, ventilation and air-conditioning) systems.

The HVAC system energy consumption is simulated, calculated, measured and validated in accordance with the requirements of thermal comfort defined in ISO 19659-2, considering the same category of passenger railway vehicles as detailed in ISO 19659-2, Clause 4:

- Category 1 (e.g. main line, intercity, long distance, high speed);

- Category 2 (e.g. suburban, commuter, regional);

- Category 3 (e.g. urban, LRV, tram, metro/subway).

This document only covers the passenger area HVAC systems. Driver's cab HVAC systems are excluded but could be treated in a similar way.

Document History

19659-3
October 1, 2022
Railway applications — Heating, ventilation and air conditioning systems for rolling stock — Part 3: Energy efficiency
This document is applicable to the calculation, measurement and/or verification of energy consumption of railway vehicle HVAC (heating, ventilation and air-conditioning) systems. The HVAC system...

References

Advertisement