ISO - 23711

Elastomeric seals — Requirements for materials for pipe joint seals used in water and drainage applications — Thermoplastic elastomers

active, Most Current
Organization: ISO
Publication Date: 1 October 2022
Status: active
Page Count: 16
ICS Code (Drainage systems): 91.140.80
ICS Code (Water supply systems): 91.140.60
ICS Code (Seals): 83.140.50
scope:

This document specifies requirements for materials used for moulded seals made of thermoplastic elastomers (TPEs) for joints in:

a) thermoplastic piping systems for non-pressure wastewater discharge (intermittent flow at up to 95 °C) inside buildings;

b) thermoplastic piping systems for non-pressure underground drainage and sewerage (continuous flow at up to 45 °C and intermittent flow at up to 95 °C);

c) thermoplastic rainwater piping systems.

General requirements for finished joint seals are also given; any additional requirements for a particular application are specified in the relevant product standards taking into account that the performance of pipe joints is a function of the seal material properties, seal geometry and pipe joint design.

Document History

23711
October 1, 2022
Elastomeric seals — Requirements for materials for pipe joint seals used in water and drainage applications — Thermoplastic elastomers
This document specifies requirements for materials used for moulded seals made of thermoplastic elastomers (TPEs) for joints in: a) thermoplastic piping systems for non-pressure wastewater discharge...
December 1, 2003
Elastomeric seals Requirements for materials for pipe joint seals used in water and drainage applications Thermoplastic elastomers
A description is not available for this item.

References

Advertisement