IEEE - N42.17AC

American National Standard Performance Specifications for Health Physics Instrumentation‐Portable Survey Instrumentation for Use in Normal and Extreme Environmental Conditions

active, Most Current
Organization: IEEE
Publication Date: 4 March 2022
Status: active
Page Count: 58
scope:

This standard establishes the minimum performance criteria for portable radiation protection instrumentation for use in ionizing radiation fields under both normal and extreme environmental conditions, i.e., all environmental conditions. For the portable radiation detection instrumentation addressed in this standard, the radiological ranges for the performance tests are as follows: the dose rate range of operation taken as background to 10 Gy/h (1000 rad/h); the activity-per-unit-area range for surface contamination monitors taken as 0.01 Bq/cm2-α (60 dpm/100 cm2) or 0.05 Bq/cm2-β (300 dpm/100 cm2) to 200 Bq/cm2 (1.2 × 106 dpm/100 cm2). The testing methods verify that the performance criteria are met over the range of operating conditions for each type of instrumentation.This standard does not specify which instruments or systems are required, nor does it consider the number of specific applications of such instruments.

Document History

N42.17AC
March 4, 2022
American National Standard Performance Specifications for Health Physics Instrumentation‐Portable Survey Instrumentation for Use in Normal and Extreme Environmental Conditions
This standard establishes the minimum performance criteria for portable radiation protection instrumentation for use in ionizing radiation fields under both normal and extreme environmental...

References

Advertisement