BSI - BS 4486
Specification for Cold Worked High Tensile Alloy Steel Bars For Prestressed Concrete
inactive
| Organization: | BSI |
| Publication Date: | 29 August 1969 |
| Status: | inactive |
| Page Count: | 9 |
| ICS Code (Concrete structures): | 91.080.40 |
| ICS Code (Steels for reinforcement of concrete): | 77.140.15 |
Document History
March 31, 1980
Specification for Hot Rolled and Hot Rolled and Processed High Tensile Alloy Steel Bars for the Prestressing of Concrete
Requirements for preferred sizes for smooth or ribbed alloy steel bars in straight lengths supplied in either hot rolled or hot rolled and processed conditions. Two nominal strength levels, 835 N/mm2...
BS 4486
August 29, 1969
Specification for Cold Worked High Tensile Alloy Steel Bars For Prestressed Concrete
A description is not available for this item.