NACE - AMPP SP0176

Corrosion Control of Submerged Areas of Permanently Installed Steel Offshore Structures Associated with Petroleum Production

active, Most Current
Organization: NACE
Publication Date: 30 June 2022
Status: active
Page Count: 46
scope:

This standard outlines materials, practices, and methods for control of corrosion for steel fixed structures associated with petroleum production located in offshore areas. The purpose is to facilitate more effective corrosion protection of structures by the presentation of reliable information. This standard does not include procedures for the control of internal corrosion of wells, piping, and associated equipment that may be in use on the structure, nor does it include external protection of these items in the atmospheric zone on the structure.

Document History

AMPP SP0176
June 30, 2022
Corrosion Control of Submerged Areas of Permanently Installed Steel Offshore Structures Associated with Petroleum Production
This standard outlines materials, practices, and methods for control of corrosion for steel fixed structures associated with petroleum production located in offshore areas. The purpose is to...
March 10, 2007
Corrosion Control of Submerged Areas of Permanently Installed Steel Offshore Structures Associated with Petroleum Production
Foreword Offshore structures represent large capital investments. Structures are being placed in offshore areas worldwide and are being designed to withstand forces resulting from hurricanes, arctic...

References

Advertisement