AENOR - UNE-EN ISO 527-5
Plastics - Determination of tensile properties - Part 5: Test conditions for unidirectional fibre-reinforced plastic composites (ISO 527-5:2021)
active, Most Current
| Organization: | AENOR |
| Publication Date: | 7 September 2022 |
| Status: | active |
| Page Count: | 25 |
| ICS Code (Reinforced plastics): | 83.120 |
Document History
UNE-EN ISO 527-5
September 7, 2022
Plastics - Determination of tensile properties - Part 5: Test conditions for unidirectional fibre-reinforced plastic composites (ISO 527-5:2021)
A description is not available for this item.
April 14, 2010
Plastics - Determination of tensile properties - Part 5: Test conditions for unidirectional fibre-reinforced plastic composites (ISO 527-5:2009)
This part of ISO 527 specifies the test conditions for the determination of the tensile properties of unidirectional fibre-reinforced plastic composites, based upon the general principles given in...