FM - 1319

Centrifugal Fire Pumps (Horizontal, End Suction Type)

active, Most Current
Organization: FM
Publication Date: 1 December 2020
Status: active
Page Count: 30
scope:

This standard encompasses the design and performance requirements for horizontal, end suction type, centrifugal fire pumps for use in fire protection systems. Certification is limited to horizontal, end suction type, centrifugal pumps which have a rated pressure of at least 40 psi (275 kPa). In cases where metric sized horizontal, end suction type, centrifugal fire pumps are to be examined for certification, test criteria comparable to the United States equivalent size shall be used. This standard encompasses the requirements for single and multistage end suction fire pumps.

Purpose

This standard states testing and certification requirements for horizontal, end suction type, centrifugal fire pumps that supply water to fire protection systems. These pumps must be available for many years to operate reliably at rated capacities and pressures during emergency fire incidents, despite being idle for extended periods.

Testing and certification criteria may include, but are not limited to, performance requirements, marking requirements, examination of manufacturing facility(ies), audit of quality assurance procedures, and a surveillance audit program.

Document History

1319
December 1, 2020
Centrifugal Fire Pumps (Horizontal, End Suction Type)
This standard encompasses the design and performance requirements for horizontal, end suction type, centrifugal fire pumps for use in fire protection systems. Certification is limited to horizontal,...
January 1, 2018
Centrifugal Fire Pumps (Horizontal, End Suction Type)
This standard encompasses the design and performance requirements for horizontal, end suction type, centrifugal fire pumps for use in fire protection systems. Approval is limited to horizontal, end...
October 1, 2008
Centrifugal Fire Pumps (Horizontal, End Suction Type)
A description is not available for this item.
June 1, 2000
Centrifugal Fire Pumps (Horizontal, End Suction Type)
A description is not available for this item.

References

Advertisement