DS/EN IEC 61753-043-02

Fibre optic interconnecting devices and passive components – Performance standard – Part 043-02: Simplex patch-cord style single-mode fibre wavelength selective devices with cylindrical ferrule connectors for category C – Controlled environment

active, Most Current
Organization: DS
Publication Date: 20 October 2022
Status: active
Page Count: 41
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

This part of IEC 61753 specifies the test requirements for wavelength selective cords used in a controlled environment (Category C) according to IEC 61753-1: 2018, where the connectors already comply with the Category C requirements of IEC 61753-1: 2018. The tests selected are a subset of the connector tests from IEC 61753-1: 2018 appropriate for requalification with additional requirements relevant to cords and the connector/cable interface.

Document History

DS/EN IEC 61753-043-02
October 20, 2022
Fibre optic interconnecting devices and passive components – Performance standard – Part 043-02: Simplex patch-cord style single-mode fibre wavelength selective devices with cylindrical ferrule connectors for category C – Controlled environment
This part of IEC 61753 specifies the test requirements for wavelength selective cords used in a controlled environment (Category C) according to IEC 61753-1: 2018, where the connectors already comply...
Fibre optic interconnecting devices and passive components – Performance standard – Part 043-02: Simplex patch-cord style single-mode fibre wavelength selective devices with cylindrical ferrule connectors for category C – Controlled environment
This part of IEC 61753 specifies the test requirements for wavelength selective cords used in a controlled environment (Category C) according to IEC 61753-1: 2018, where the connectors already comply...
Advertisement