DS/EN ISO 5467-2

Dentistry – Mobile dental units and dental patient chairs – Part 2: Air, water, suction and wastewater systems (ISO 5467-2:2022)

active, Most Current
Organization: DS
Publication Date: 19 October 2022
Status: active
Page Count: 26
ICS Code (Dental equipment): 11.060.20
scope:

This document specifies the requirements and test methods for mobile dental units concerning: a) the properties of mobile dental unit connections to the compressed air supply, water supply, suction supply, and wastewater drain plumbing, b) the materials, design, and construction of the compressed air and water system within the mobile dental unit, c) the quality for incoming water and air, d) the performance of mobile dental unit suction system, and e) the air, water, suction and wastewater properties of mobile dental unit connections to the interfaces to dental handpieces. This document also specifies requirements for instructions for use and a technical description. This document is only applicable to mobile dental units that are not used for oral surgery treatment requiring sterile air and water supplies. Amalgam separators are not included in this document.

Document History

DS/EN ISO 5467-2
October 19, 2022
Dentistry – Mobile dental units and dental patient chairs – Part 2: Air, water, suction and wastewater systems (ISO 5467-2:2022)
This document specifies the requirements and test methods for mobile dental units concerning: a) the properties of mobile dental unit connections to the compressed air supply, water supply, suction...
Dentistry – Mobile dental units and dental patient chairs – Part 2: Air, water, suction and wastewater systems (ISO/DIS 5467-2:2021)
This document specifies requirments and test methods for moblie dental units concerning air and water quality.
Advertisement