DSF/PREN ISO 4973

Cosmetics – Microbiology – Quality control of culture media and diluents used in Cosmetics standards (ISO/DIS 4973:2022)

pending, Most Current
Organization: DS
Status: pending
Page Count: 27
ICS Code (Cosmetics microbiology): 07.100.40
scope:

Develop a standard to explain what tests need to be performed on microbiology culture media in order to demonstrate their ability to detect microorganisms in order to ensure reliability of the methods described in the ISO Cosmetics Microbiology Standards: ISO 21449 Enumeration and detection of aerobic and mesophilic bacteria ISO 21150 Detection of Escherichia coliISO 22717 Detection of Pseudomonas aeruginosa ISO 22718 Detection of Staphylococcus aureus ISO 18416 Detection of Candida albicans ISO 16212 Enumeration of yeasts and molds ISO 18415 Detection of specified and non-specified micro-organisms ISO 11930 Evaluation of the preservation of a cosmetic product

Document History

DSF/PREN ISO 4973
Cosmetics – Microbiology – Quality control of culture media and diluents used in Cosmetics standards (ISO/DIS 4973:2022)
Develop a standard to explain what tests need to be performed on microbiology culture media in order to demonstrate their ability to detect microorganisms in order to ensure reliability of the...
Advertisement