DS/CEN ISO/TS 14827-4

Intelligent transport systems – Data interfaces between centres for transport information and control systems – Part 4: Data interfaces between centres for Intelligent transport systems (ITS) using XML (Profile B) (ISO/TS 14827-4:2022)

active, Most Current
Organization: DS
Publication Date: 19 October 2022
Status: active
Page Count: 30
ICS Code (Transport in general): 03.220.01
ICS Code (IT applications in transport): 35.240.60
scope:

This document, based on ISO/TS 19468, specifies a platform-specific method for implementing data exchange among centres based on simple object access protocol (SOAP), supporting the EN 16157 series (DATEX II) for Push/Pull data delivery and service request/feedback collaborative intelligent transport system (ITS) services. This document defines the message rules and procedures for communication between transport information and control systems using XML (Profile B). This document clarifies how to package end-application messages and relevant data. The payload data definition used in specific end-applications and the exact structure of the content payload delivered in the messages are beyond the scope of this document. Rules and procedures for exchanging data-packets in lower communication layers are also out of the scope of this document. These functionalities can be implemented using generic protocols defined in the industry standards. However, this document does define how to use these protocols.

Document History

DS/CEN ISO/TS 14827-4
October 19, 2022
Intelligent transport systems – Data interfaces between centres for transport information and control systems – Part 4: Data interfaces between centres for Intelligent transport systems (ITS) using XML (Profile B) (ISO/TS 14827-4:2022)
This document, based on ISO/TS 19468, specifies a platform-specific method for implementing data exchange among centres based on simple object access protocol (SOAP), supporting the EN 16157 series...
Intellligent transport systems – Data interfaces between centres for transport information and control – Part 4: Data interfaces between centres for intelligent transport systems (ITS) using XML (Profile B) (ISO/PRF TS 14827-4:2022)
This document, based on ISO/TS 19468 Methodology and platform independent models for exchange involving traffic control centres, traffic information centres and service providers, aims to fully...
Advertisement