DS/ETSI EN 301 489-54 V1.1.1

ElectroMagnetic Compatibility (EMC) standard for radio equipment and services; Part 54: Specific conditions for fixed ground based aeronautical and meteorological radars; Harmonised Standard for electromagnetic compatibility

active, Most Current
Organization: DS
Publication Date: 18 October 2022
Status: active
Page Count: 20
ICS Code (Telecommunications in general): 33.020
scope:

The present document specifies technical characteristics and methods of measurement in respect of ElectroMagnetic Compatibility (EMC) for the following radar systems: • Fixed and ground based monostatic aeronautical Primary Surveillance Radar (PSR) and Surface Movement Radar (SMR) • Fixed and ground based monostatic meteorological radar system, for example weather radar systems or wind profiler with the following characteristics: • operating in at least one of the frequency ranges as shown in table 1; • operated only by AC power. The above mentioned radio equipment is intended to be used at a fixed location (permanent or temporarily) and is equipped with rotating passive antennas. A radar system consists of one or more enclosures that contain at least the following radar functionalities: transmitter, receiver, signal processing. Other parts which are not part of the radar functionality e.g. local UPS, air conditioning equipment, dehumidifying equipment, communication network equipment, etc., are not in the scope of the present document, unless these parts are implemented inside the radar system enclosure(s).

Document History

DS/ETSI EN 301 489-54 V1.1.1
October 18, 2022
ElectroMagnetic Compatibility (EMC) standard for radio equipment and services; Part 54: Specific conditions for fixed ground based aeronautical and meteorological radars; Harmonised Standard for electromagnetic compatibility
The present document specifies technical characteristics and methods of measurement in respect of ElectroMagnetic Compatibility (EMC) for the following radar systems: • Fixed and ground based...
ElectroMagnetic Compatibility (EMC) standard for radio equipment and services; Part 54: Specific conditions for fixed ground based aeronautical and meteorological radars; Harmonised Standard for electromagnetic compatibility
The present document specifies technical characteristics and methods of measurement in respect of ElectroMagnetic Compatibility (EMC) for the following radar systems: • Fixed and ground based...
Advertisement