DS/EN 125
Flame supervision devices for gas burning appliances – Thermoelectric flame supervision devices
| Organization: | DS |
| Publication Date: | 20 October 2022 |
| Status: | active |
| Page Count: | 41 |
| ICS Code (Gas fuel burners): | 27.060.20 |
scope:
EN 13611:2019, Clause 1 applies with the following modification and addition: Modification: The 1st paragraph of EN 13611:2019, Clause 1 is replaced by: This document specifies the safety, design, construction, and performance requirements and testing for thermoelectric flame supervision devices, energized by a thermocouple intended for use with burners and appliances burning one or more gaseous fuels, hereafter referred to as "controls". This document is applicable to controls with declared maximum inlet pressures up to and including 500 kPa and of nominal connection sizes up to and including DN 50. Addition: This document is not applicable to: - the thermocouple; - controls which use auxiliary energy (e.g. electrical energy supplied externally). The 4th paragraph of EN 13611:2019, Clause 1 is removed.
Document History