DSF/PREN ISO 15118-2

Road vehicles – Vehicle-to-grid communication interface – Part 2: Network and application protocol requirements (ISO/DIS 15118-2:2022)

pending
Organization: DS
Status: pending
Page Count: 372
ICS Code (Electric road vehicles): 43.120
ICS Code (Car informatics. On board computer systems): 43.040.15
scope:

ISO 15118-2:2014 specifies the communication between battery electric vehicles (BEV) or plug-in hybrid electric vehicles (PHEV) and the Electric Vehicle Supply Equipment. The application layer message set defined in ISO 15118-2:2014 is designed to support the energy transfer from an EVSE to an EV. ISO 15118-1 contains additional use case elements describing the bidirectional energy transfer. The implementation of these use cases requires enhancements of the application layer message set defined herein. The purpose of ISO 15118-2:2014 is to detail the communication between an EV (BEV or a PHEV) and an EVSE. Aspects are specified to detect a vehicle in a communication network and enable an Internet Protocol (IP) based communication between EVCC and SECC. ISO 15118-2:2014 defines messages, data model, XML/EXI based data representation format, usage of V2GTP, TLS, TCP and IPv6. In addition, it describes how data link layer services can be accessed from a layer 3 perspective. The Data Link Layer and Physical Layer functionality is described in ISO 15118-3.

Document History

May 4, 2016
Road vehicles – Vehicle-to-grid communication Interface – Part 2: Network and application protocol requirements
ISO 15118-2:2014 specifies the communication between battery electric vehicles (BEV) or plug-in hybrid electric vehicles (PHEV) and the Electric Vehicle Supply Equipment. The application layer...
Road vehicles – Vehicle to grid communication interface – Part 2: Network and application protocol requirements (ISO/DIS 15118-2:2018)
This international standard specifies the communication between the electric vehicle (EV), including battery electric vehicle (BEV) and plug-in hybrid electric vehicle (PHEV), and the EV supply...
DSF/PREN ISO 15118-2
Road vehicles – Vehicle-to-grid communication interface – Part 2: Network and application protocol requirements (ISO/DIS 15118-2:2022)
ISO 15118-2:2014 specifies the communication between battery electric vehicles (BEV) or plug-in hybrid electric vehicles (PHEV) and the Electric Vehicle Supply Equipment. The application layer...
Advertisement