IEC - 62714-2

Engineering data exchange format for use in industrial automation systems engineering – Automation markup language – Part 2: Semantics libraries

active, Most Current
Organization: IEC
Publication Date: 1 October 2022
Status: active
Page Count: 122
ICS Code (Languages used in information technology): 35.060
ICS Code (IT applications in industry): 35.240.50
ICS Code (Industrial process measurement and control): 25.040.40
scope:

IEC 62714 (all parts) specifies an engineering data exchange format for use in industrial automation systems.

This part of IEC 62714 specifies normative as well as informative AML libraries for the modelling of engineering information for the exchange between engineering tools in the plant automation area by means of AML. Moreover, it presents additional user-defined libraries as an example. Its provisions apply to the export/import applications of related tools.

This part of IEC 62714 specifies AML role class libraries and the usage of AML attributes to represent semantics. Role classes provide semantics to AML objects, attribute types provide semantics to AML attributes. The association of role classes to AML objects or attribute types to AML attributes represent the possibility to add (also external) semantic information to it. By associating a role class to an AML object or an attribute type to an AML attribute, it gets semantic information. This part of IEC 62714 does not define details of the data exchange procedure or implementation requirements for the import/export tools.

NOTE In the future, it is possible to include AML attribute type libraries in this part of IEC 62714.

Document History

62714-2
October 1, 2022
Engineering data exchange format for use in industrial automation systems engineering – Automation markup language – Part 2: Semantics libraries
IEC 62714 (all parts) specifies an engineering data exchange format for use in industrial automation systems. This part of IEC 62714 specifies normative as well as informative AML libraries for the...
March 1, 2015
Engineering data exchange format for use in industrial automation systems engineering – Automation markup language – Part 2: Role class libraries
The IEC 62714 series specifies an engineering data exchange format for use in industrial automation systems. This part of IEC 62714 specifies normative as well as informative AML role class...

References

Advertisement