ISO - 16976-3

Respiratory protective devices — Human factors — Part 3: Physiological responses and limitations of oxygen and limitations of carbon dioxide in the breathing environment

active, Most Current
Organization: ISO
Publication Date: 1 October 2022
Status: active
Page Count: 30
ICS Code (Respiratory protective devices): 13.340.30
scope:

This document gives:

- a description of the composition of the Earth's atmosphere;

- a description of the physiology of human respiration;

- a survey of the current biomedical literature on the effects of carbon dioxide and oxygen on human physiology;

- examples of environmental circumstances where the partial pressure of oxygen or carbon dioxide can vary from that found at sea level.

This document identifies oxygen and carbon dioxide concentration limit values and the length of time within which they would not be expected to impose physiological distress. To adequately illustrate the effects on human physiology, this document addresses both high altitude exposures where low partial pressures are encountered and underwater diving, which involves conditions with high partial pressures. The use of respirators and various work rates during which RPD can be worn are also included.

Document History

16976-3
October 1, 2022
Respiratory protective devices — Human factors — Part 3: Physiological responses and limitations of oxygen and limitations of carbon dioxide in the breathing environment
This document gives: — a description of the composition of the Earth's atmosphere; — a description of the physiology of human respiration; — a survey of the current biomedical literature on the...

References

Advertisement