ANSI - X9.100-183
Electronic Check Adjustments
| Organization: | ANSI |
| Publication Date: | 3 August 2010 |
| Status: | active |
| Page Count: | 128 |
scope:
This standard establishes the file sequences, record types, and field formats to be used for the electronic exchange of check adjustment messages.
The standard format supports check related adjustment notices and requests for individual checks, bundles of checks, check cash letters and attachment of images. It supports the full range of adjustment types currently in use by financial institutions and will support web-based or mainframe system transmission. The standard may be used whether or not the particular check, bundle of checks, or cash letter was presented via paper or via an electronic check exchange file.
The informative annexes attached to this standard provide information, which may prove useful to those planning on implementing the standard. This standard does not address certain operational, implementation, or settlement issues. These issues may include, but are not limited to a choice of: data and image compression, encryption, and transmission specifications and data representation.
This standard should not replace return functionality as documented in the ANSI X9.100-187 Exchange of Check and Image Data-Domestic specification.
Document History