NR RT/E/P/27145

Procedure for Fitting & Removal of Overhead Line Connections To/From High/Low Voltage Terminals on Transformers (aka NR/SP/ELP/27145)

inactive
Buy Now
Organization: NR
Publication Date: 1 December 2004
Status: inactive
Page Count: 8
scope:

Introduction

This procedure covers the fitting and removal of OHL connections to or from high or low voltage terminals or transformers.

This procedure applies to all structure mounted 25kV and 6.25kV Booster Transformers and all structure mounted Auxiliary Supply Transformers, firstly with threaded stems at least 63mm (2.5") long and secondly with threaded stems less than 63mm (2.5") long.

Document History

NR RT/E/P/27145
December 1, 2004
Procedure for Fitting & Removal of Overhead Line Connections To/From High/Low Voltage Terminals on Transformers (aka NR/SP/ELP/27145)
Introduction This procedure covers the fitting and removal of OHL connections to or from high or low voltage terminals or transformers. This procedure applies to all structure mounted 25kV and...
Advertisement