DSF/prEN ISO 12736

Petroleum and natural gas industries - Wet thermal insulation coatings for pipelines, flow lines, equipment and subsea structures (ISO/DIS 12736:2011)

inactive
Organization: DS
Status: inactive
Page Count: 87
ICS Code (Surface treatment): 25.220.20
ICS Code (Exploratory, drilling and extraction equipment): 75.180.10
scope:

This International Standard defines the minimum requirements for qualification, application, testing handling, storage and transportation of new and existing wet thermal insulation systems for pipelines, flowlines, equipment and subsea structures in the petroleum and natural gas industries. The purpose of the system is to provide corrosion protection and thermal insulation. This International Standard is applicable for wet insulation systems submerged in sea water. This International Standard is not applicable to pipe in pipe systems.

Document History

January 21, 2015
Petroleum and natural gas industries – Wet thermal insulation coatings for pipelines, flow lines, equipment and subsea structures
Subsea pipelines (or flow lines) and subsea structures usually need to be thermally insulated to avoid, for instance, hydrate formation. Such coatings are commercially available and fall into the...
DSF/prEN ISO 12736
Petroleum and natural gas industries - Wet thermal insulation coatings for pipelines, flow lines, equipment and subsea structures (ISO/DIS 12736:2011)
This International Standard defines the minimum requirements for qualification, application, testing handling, storage and transportation of new and existing wet thermal insulation systems for...
Petroleum and natural gas industries - Wet thermal insulation coatings for pipelines, flow lines, equipment and subsea structures (ISO/FDIS 12736:2014)
Subsea pipelines (or flow lines) and subsea structures usually need to be thermally insulated to avoid, for instance, hydrate formation. Such coatings are commercially available and fall into the...
Advertisement