ISO - DIS 15118-2
Road vehicles — Vehicle-to-grid communication interface — Part 2: Network and application protocol requirements
| Organization: | ISO |
| Publication Date: | 10 October 2022 |
| Status: | pending |
| Page Count: | 370 |
| ICS Code (Electric road vehicles): | 43.120 |
scope:
This document specifies the communication between battery electric vehicles (BEV) or plug-in hybrid electric vehicles (PHEV) and the Electric Vehicle Supply Equipment. The application layer message set defined in this document is designed to support the energy transfer from an EVSE to an EV. ISO 15118-1 contains additional use case elements (Use Case Element IDs: F4 and F5) describing the bidirectional energy transfer. The implementation of these use cases requires enhancements of the application layer message set defined herein.
The purpose of this document is to detail the communication between an EV (BEV or a PHEV) and an EVSE. Aspects are specified to detect a vehicle in a communication network and enable an Internet Protocol (IP) based communication between EVCC and SECC.
This document defines messages, data model, XML/EXI based data representation format, usage of V2GTP, TLS, TCP and IPv6. In addition, it describes how data link layer services can be accessed from an OSI-layer 3 perspective.
Document History