CENELEC - EN 50708-3-4

Power transformers - Additional European requirements - Part 3-4: Large power transformer - Special tests for corrugated tank and radiators

active, Most Current
Organization: CENELEC
Publication Date: 1 September 2022
Status: active
Page Count: 12
ICS Code (Transformers. Reactors): 29.180
scope:

This document describes a special test for tanks of liquid-immersed transformers which during service are hermetically sealed and fully filled with liquid and volume change of the liquid due to temperature change compensated by elastic deformation of the cooling element for Large Power Transformers having a rated power greater than 3150 kVA.

Document History

EN 50708-3-4
September 1, 2022
Power transformers - Additional European requirements - Part 3-4: Large power transformer - Special tests for corrugated tank and radiators
This document describes a special test for tanks of liquid-immersed transformers which during service are hermetically sealed and fully filled with liquid and volume change of the liquid due to...

References

Advertisement