DS/IEC PAS 63446

Conversion method of specific absorption rate to absorbed power density for the assessment of human exposure to radio frequency electromagnetic fields from wireless devices in close proximity to the head and body – Frequency range of 6 GHz to 10 GHz

active, Most Current
Organization: DS
Publication Date: 27 October 2022
Status: active
Page Count: 28
ICS Code (Measurement of electrical and magnetic quantities): 17.220.20
scope:

IEC PAS 63446:2022, a Publicly Available Specification, provides the method to conservatively evaluate the area averaged electromagnetic (EM) power density entering the human body, i.e. the absorbed power density (APD), for communication devices intended to be used at a position near the human head or body, or mounted on the body, combined with other transmitters within a product, or embedded in garments. The device categories covered include but are not limited to mobile telephones, radio transmitters in personal computers, and desktop and laptop devices. The applicable frequency range is from 6 GHz to 10 GHz. This document specifies: conversion of the psSAR to the psAPD (Clause 6); uncertainty estimation (Clause 7); reporting requirements (Clause 8); methods of validation and system check (Annex C)

Document History

DS/IEC PAS 63446
October 27, 2022
Conversion method of specific absorption rate to absorbed power density for the assessment of human exposure to radio frequency electromagnetic fields from wireless devices in close proximity to the head and body – Frequency range of 6 GHz to 10 GHz
IEC PAS 63446:2022, a Publicly Available Specification, provides the method to conservatively evaluate the area averaged electromagnetic (EM) power density entering the human body, i.e. the absorbed...
CONVERSION METHOD OF SPECIFIC ABSORPTION RATE TO ABSORBED POWER DENSITY FOR THE ASSESSMENT OF HUMAN EXPOSURE TO RADIO FREQUENCY ELECTROMAGNETIC FIELDS FROM WIRELESS DEVICES IN CLOSE PROXIMITY TO THE HEAD AND BODY- FREQUENCY RANGE OF 6 GHZ TO 10 GHZ
This document specifies conversion method for the assessment of the peak spatial-average absorbed power density (psAPD) in the human head and body due to exposure to radio frequency (RF)...
Advertisement