DSF/PREN ISO 3104
Petroleum products – Transparent and opaque liquids – Determination of kinematic viscosity and calculation of dynamic viscosity (ISO/DIS 3104:2022)
| Organization: | DS |
| Status: | pending |
| Page Count: | 34 |
| ICS Code (Petroleum products in general): | 75.080 |
scope:
This document specifies Procedure A, using manual glass viscometers, and Procedure B, using glass capillary viscometers in an automated assembly, for the determination of the kinematic viscosity, ν, of liquid petroleum products, both transparent and opaque, by measuring the time for a volume of liquid to flow under gravity through a calibrated glass capillary viscometer. The dynamic viscosity, η, is obtained by multiplying the measured kinematic viscosity by the density, ρ, of the liquid. The range of kinematic viscosities covered in this test method is from 0,2 mm2/s to 300 000 mm2/s over the temperature range -20 °C to +150 °C. The products it is applicable to contain kerosene, diesel fuels, biodiesel fuels, and biodiesel fuel blends.
Document History