DSF/ISO/DIS 1172

Textile-glass-reinforced plastics – Prepregs, moulding compounds and laminates – Determination of the textile-glass and mineral-filler content – Calcination methods

pending, Most Current
Organization: DS
Status: pending
Page Count: 15
ICS Code (Reinforced plastics): 83.120
scope:

Gives two calcination methods for the determination of the textile-glass and mineral-filler content of glass-reinforced plastics. Method A is used for the determination of the textile-glass content when no mineral fillers are present; method B is used when both components are present. Replaces the first edition.

Document History

DSF/ISO/DIS 1172
Textile-glass-reinforced plastics – Prepregs, moulding compounds and laminates – Determination of the textile-glass and mineral-filler content – Calcination methods
Gives two calcination methods for the determination of the textile-glass and mineral-filler content of glass-reinforced plastics. Method A is used for the determination of the textile-glass content...
Advertisement