DS/ISO/IEC 14543-5-5

Information technology – Home electronic system (HES) architecture – Part 5-5: Intelligent grouping and resource sharing for HES Class 2 and Class 3 – Device type

active, Most Current
Organization: DS
Publication Date: 25 October 2022
Status: active
Page Count: 24
ICS Code (IT applications in building and construction industry): 35.240.67
scope:

ISO/IEC 14543-5-5:2012(E) specifies the device type of all devices that conform to ISO/IEC 14543-5-1: Core Protocol, and ISO/IEC 14543-5-2#: Application Profile. It is applicable to all devices that are operating in an IGRS network.

Document History

DS/ISO/IEC 14543-5-5
October 25, 2022
Information technology – Home electronic system (HES) architecture – Part 5-5: Intelligent grouping and resource sharing for HES Class 2 and Class 3 – Device type
ISO/IEC 14543-5-5:2012(E) specifies the device type of all devices that conform to ISO/IEC 14543-5-1: Core Protocol, and ISO/IEC 14543-5-2#: Application Profile. It is applicable to all devices that...
Advertisement