DSF/EN 62552-1/PRAA

Household refrigerating appliances – Characteristics and test methods – Part 1: General requirements

pending
Organization: DS
Status: pending
Page Count: 12
ICS Code (Domestic electrical appliances in general): 97.030
scope:

This part of EN 62552 specifies the essential characteristics of household and similar refrigerating appliances cooled by internal natural convection or forced air circulation, and establishes test methods for checking these characteristics. For the purposes of declaration, the tests defined in this part of IEC 62552 are considered to be type tests to assess the fundamental design and operation of a refrigerating appliance. This part of IEC 62552 does not define requirements for production sampling or conformity assessment or certification. This part of IEC 62552 does not define a regime for verification testing as this varies by region and country. When verification of the performance of a refrigerating appliance of a given type in relation to this standard is necessary, it is preferable, wherever practicable, that all the tests specified be applied to a single unit. The tests can also be made individually for the study of a particular characteristic.

Document History

April 27, 2020
Household refrigerating appliances - Characteristics and test methods - Part 1: General requirements
A description is not available for this item.
DSF/EN 62552-1/PRAA
Household refrigerating appliances – Characteristics and test methods – Part 1: General requirements
This part of EN 62552 specifies the essential characteristics of household and similar refrigerating appliances cooled by internal natural convection or forced air circulation, and establishes test...
Household refrigerating appliances - Characteristics and test methods -- Part 1: General requirements
This part of IEC 62552 specifies the essential characteristics of household refrigerating appliances, cooled by internal natural convection or forced air circulation, and establishes test methods for...
Household refrigerating appliances – Characteristics and test methods – Part 1: General requirements
IEC 62552-1:2015 specifies the essential characteristics of household refrigerating appliances, cooled by internal natural convection or forced air circulation, and establishes test methods for...
Advertisement