DS/ISO/IEC 18372

Information technology – RapidIO(TM) interconnect specification

active, Most Current
Organization: DS
Publication Date: 27 October 2022
Status: active
Page Count: 438
ICS Code (Network layer): 35.100.30
scope:

The RapidIO architecture was developed to address the need for a high-performance low pin count packet-switched system level interconnect to be used in a variety of applications as an open standard. The architecture is targeted toward networking, telecom, and high performance embedded applications. It is intended primarily as an intra-system interface, allowing chip-to-chip and board-toboard communications at Gigabyte per second performance levels. It provides a rich variety of features including high data bandwidth, low-latency capability and support for high-performance I/O devices, as well as providing globally shared memory, message passing, and software managed programming models.

Document History

DS/ISO/IEC 18372
October 27, 2022
Information technology – RapidIO(TM) interconnect specification
The RapidIO architecture was developed to address the need for a high-performance low pin count packet-switched system level interconnect to be used in a variety of applications as an open standard....
Advertisement