DS/EN IEC 61400-12
Wind energy generation systems – Part 12: Power performance measurements of electricity producing wind turbines – Overview
| Organization: | DS |
| Publication Date: | 26 October 2022 |
| Status: | active |
| Page Count: | 24 |
| ICS Code (Wind turbine energy systems): | 27.180 |
scope:
The IEC 61400 series of standards addresses wind energy generation technical requirements up to the point of interconnection with the utility grid system. Part 12 of the IEC 61400 series of standards comprises a sub-set of standards which are to be used in the evaluation and measurement of the power performance characteristics of wind turbines. The power performance characterisation of wind turbines of all types and sizes is covered. Wind turbine power performance characteristics are determined from a measured power curve and an associated estimated annual energy production (AEP) and its uncertainty. The measured power curve, defined as the relationship between the wind speed and the wind turbine power output, is determined by collecting simultaneous measurements of meteorological variables (including wind speed), as well as wind turbine signals (including power output) at the test site for a period that is long enough to establish a statistically significant database over a range of wind speeds and under varying wind and atmospheric conditions. The AEP is calculated by applying the measured power curve to reference wind speed frequency distributions, assuming 100 % availability. Part 12-0 provides a general introduction to the available options for power performance measurement and the contributing evaluations which are further detailed in the other parts of the IEC 61400-12 series. Although the -12 series also defines the specifications of the meteorological variables (and in particular wind speed) required for the power performance evaluation, the methods and procedures for measuring or otherwise acquiring the wind speed data are defined in the IEC 61400-50 wind measurement series of standards. The evaluation of the wind turbine power performance characteristic according to this series of standards requires the measured power curve and derived energy production figures to be supplemented by an assessment of uncertainty sources and their combined effects. T ...
Document History