DS/ISO/IEC 14543-5-22

Information technology – Home electronic system (HES) architecture – Part 5-22: Intelligent grouping and resource sharing for HES Class 2 and Class 3 – Application profile – File profile

active, Most Current
Organization: DS
Publication Date: 28 October 2022
Status: active
Page Count: 78
ICS Code (IT applications in building and construction industry): 35.240.67
scope:

ISO/IEC 14543-5-22:2010(E) specifies the file data streaming application profile, device interaction flow model, the request and response messages in the device interaction process, and the service description format of the devices based on Intelligent Grouping and Resource Sharing (IGRS), ISO/IEC 14543-5-1. It is applicable to resource sharing and service collaboration of file data stream among computers, consumer electronics, and communication devices in a Local Area Network (LAN) or Personal Area Network (PAN) environment, especially in a wireless dynamic network.

Document History

DS/ISO/IEC 14543-5-22
October 28, 2022
Information technology – Home electronic system (HES) architecture – Part 5-22: Intelligent grouping and resource sharing for HES Class 2 and Class 3 – Application profile – File profile
ISO/IEC 14543-5-22:2010(E) specifies the file data streaming application profile, device interaction flow model, the request and response messages in the device interaction process, and the service...
Advertisement