DS/ISO/IEC 11002

Information technology – Multipath management API

active, Most Current
Organization: DS
Publication Date: 26 October 2022
Status: active
Page Count: 90
ICS Code (Interface and interconnection equipment): 35.200
scope:

ISO/IEC 11002:2008(E) is an Application Programming Interface (API) which provides management interfaces as defined in ISO/IEC 14776-453 (Information technology - Small computer system interface (SCSI) - Part 453: Primary commands-3 (SPC-3)) and common vendor-specific extensions to the standard capabilities. ISO/IEC 11002 relates to SCSI multipathing features and excludes multipathing between interconnect devices (such as Fibre Channel switches) and transport specific multipathing (such as iSCSI multiple connections per session).

Document History

DS/ISO/IEC 11002
October 26, 2022
Information technology – Multipath management API
ISO/IEC 11002:2008(E) is an Application Programming Interface (API) which provides management interfaces as defined in ISO/IEC 14776-453 (Information technology – Small computer system interface...
Advertisement