NEN-EN-ISO 24805
Recreational diving services - Requirements for rebreather diver training - Decompression diving to 45 m
| Organization: | NEN |
| Publication Date: | 1 October 2022 |
| Status: | active |
| Page Count: | 34 |
| ICS Code (Services for consumers): | 03.080.30 |
| ICS Code (Other standards relating to leisure and tourism): | 03.200.99 |
scope:
This document specifies requirements for rebreather diver training programmes which provide the competencies required to perform dives with a rebreather to 40 m using a nitrox breathing mixture or to 45 m using a trimix breathing mixture, requiring mandatory decompression stops.
This document specifies evaluation criteria for these competencies.
This document specifies the requirements under which training is provided, in addition to the general requirements for recreational diving service provision in accordance with ISO 24803.
Document History