CEN - EN 13048

Packaging - Flexible aluminium tubes - Internal lacquer film thickness measurement method

active, Most Current
Organization: CEN
Publication Date: 1 October 2022
Status: active
Page Count: 10
ICS Code (Cans. Tins. Tubes): 55.120
scope:

This document specifies methods for the determination of the thickness of the lacquer film applied inside cylindrical and conical aluminium tubes. The methods are a reference. They can also be used as a reference when calibrating other electronic instruments suitable for determining coating weight thickness. It is applicable to aluminium tubes used for packing pharmaceutical, cosmetic, hygiene, food and other domestic products.

NOTE Although not specified in this document there are available suitable automatic film thickness measurement instruments that provide instantaneous results with good accuracy (<1μm).

Document History

EN 13048
October 1, 2022
Packaging - Flexible aluminium tubes - Internal lacquer film thickness measurement method
This document specifies methods for the determination of the thickness of the lacquer film applied inside cylindrical and conical aluminium tubes. The methods are a reference. They can also be used...
April 1, 2009
Packaging - Flexible aluminium tubes - Internal lacquer film thickness measurement method
A description is not available for this item.
July 1, 2000
Packaging - Flexible Aluminum Tubes - Internal Laquer Film Thickness Measurement Method
A description is not available for this item.

References

Advertisement