CEN - EN 16592

Packaging - Rigid plastic containers - PET finish 29/25 (12,6)

active, Most Current
Organization: CEN
Publication Date: 1 October 2022
Status: active
Page Count: 12
ICS Code (Bottles. Pots. Jars): 55.100
scope:

This document specifies the design and dimensions of the 29 mm screw finish with three (3) thread starts for flat waters and non-carbonated beverages.

This document applies to finishes designated as PET finishes 29/25 (12,6). The dimension (12,6) is the height in millimetres from the top of finish to the bottom of the support ledge.

This finish can be used for aseptic filling and filling which utilizes nitrogen pressure where the internal overpressure does not exceed 1 bar maximum.

This finish is designed to accept only a tamper evident plastic closure, including those with an attachment feature.

Document History

EN 16592
October 1, 2022
Packaging - Rigid plastic containers - PET finish 29/25 (12,6)
This document specifies the design and dimensions of the 29 mm screw finish with three (3) thread starts for flat waters and non-carbonated beverages. This document applies to finishes designated as...
October 1, 2014
Packaging - Rigid plastic containers - PET finish 29/25 (12,6)
This European Standard specifies the design and dimensions of the 29 mm screw finish with three (3) thread starts for flat waters and non-carbonated beverages. This finish is designated PET finish...
Advertisement