CEN - EN 1106

Manually operated taps for gas burning appliances

inactive
Organization: CEN
Publication Date: 1 October 2022
Status: inactive
Page Count: 46
ICS Code (Pressure regulators): 23.060.40
scope:

This document specifies the safety, design, construction, and performance requirements and testing for manually operated taps and presetting taps for burners and appliances burning one or more gaseous fuels, hereafter referred to as "taps".

This document is applicable to taps with declared maximum inlet pressures up to and including 50 kPa and of nominal connection sizes up to and including DN 50 for use with one or more fuel gases.

This European standard specifies general product requirements for the following controls:

- automatic shut-off valves;

- automatic burner control systems;

- flame supervision devices;

- gas/air ratio controls;

- pressure regulators;

- manual taps;

- mechanical thermostats;

- multifunctional controls;

- pressure sensing devices;

- valve proving systems;

- automatic vent valves.

This European standard applies for control functions that are not covered by a specific control standard for burners and appliances burning one or more gaseous fuels or liquid fuels.

This European Standard applies for AC and DC supplied controls (for controls supplied by stand-alone battery system, battery systems for mobile applications or systems which are intended to be connected to DC supply networks controls see Annex I).

This European Standard is applicable to reset functions used for reset from lockout, e.g. due to ignition failure or temperature cut-out in burners and appliances (see Annex M).

This European Standard establishes methodologies for the determination of a Safety Integrity Level (SIL) and the determination of a Performance Level (PL) (see Annex J, Annex K and Annex L).

This European Standard gives guidelines for environmental aspects (see Annex N).

This European Standard does not apply to mechanical controls for use with liquid fuels.

The protection against environmental impact in open air (i.e. capable of withstanding UV radiation, wind, rain, snow, dirt deposits, condensation, ice and hoar frost (see IEV 441-11-05:2005), earthquake and external fire) is not covered by this standard.

This European Standard should be used in conjunction with the specific control standard (see Bibliography).

This document is not applicable to:

a) manual operated shut-off valves conforming to EN 331:2015;

b) controls which use auxiliary energy (e.g. electrical energy supplied externally).

Document History

October 1, 2022
Manually operated taps for gas burning appliances
This document specifies the safety, design, construction, and performance requirements and testing for manually operated taps and presetting taps for burners and appliances burning one or more...
EN 1106
October 1, 2022
Manually operated taps for gas burning appliances
This document specifies the safety, design, construction, and performance requirements and testing for manually operated taps and presetting taps for burners and appliances burning one or more...
May 1, 2010
Manually operated taps for gas burning appliances
This European Standard specifies the safety, construction and performance requirements for manually operated taps and pre-setting taps intended for use with gas appliances and similar use, hereafter...
January 1, 2001
Manually Operated Taps for Gas Burning Appliances
A description is not available for this item.

References

Advertisement