NEN-ISO/IEC 14763-4
Information technology - Implementation and operation of customer premises cabling - Part 4: Measurement of end-to-end (E2E)-Links
| Organization: | NEN |
| Publication Date: | 1 April 2021 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Interface and interconnection equipment): | 35.200 |
scope:
This part of ISO/IEC 14763 specifies the measurement of two- and four-pair balanced cabling of
a) end-to-end (E2E) link Class D, E and EA;
b) modular plug terminated links (MPTLs) of Class D, E, EA, F, FA and of Class I and II;
c) direct attach cabling of Class D, E, EA, F, FA and of Class I and II.
The free connectors which terminate two and four pairs in field and laboratory conditions are included.
Document History