FORD - WSB-M1L134-A1

CABLE, PRIMARY LOW TENSION, 85 °C, VINYL INSULATED-THIN WALL ***TO BE USED WITH FORD WSS-M99P1111-A***

active, Most Current
Organization: FORD
Publication Date: 1 September 2022
Status: active
Page Count: 6
scope:

The material defined by this specification is a low tension stranded cable, vinyl insulated with a non-coated conductor. The cable is similar to SAE J1128 (General Purpose-Thermoplastic Insulated) but with a reduced insulation wall thickness and an 85 °C classification.

Document History

WSB-M1L134-A1
September 1, 2022
CABLE, PRIMARY LOW TENSION, 85 °C, VINYL INSULATED-THIN WALL ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a low tension stranded cable, vinyl insulated with a non-coated conductor. The cable is similar to SAE J1128 (General Purpose-Thermoplastic Insulated)...
August 12, 2003
CABLE, PRIMARY LOW TENSION, 85 °C, VINYL INSULATED-THIN WALL ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The material defined by this specification is a low tension stranded cable, vinyl insulated with a non- coated conductor. The cable is similar to SAE J1128 (General Purpose-Thermoplastic...
March 31, 1995
CABLE, PRIMARY LOW TENSION, 85 C, VINYL INSULATED, THIN WALL
1. SCOPE: The material defined by this specification is a low tension stranded cable, vinyl insulated with a non-coated conductor. The cable is similar to SAE J1128 (General Purpose-Thermoplastic...

References

Advertisement