GMW16233

Thermoplastic Elastomers - Styrenic, Exterior, Weatherable

active, Most Current
Organization: GMW
Publication Date: 1 October 2022
Status: active
Page Count: 6
scope:

Note: Nothing in this standard supercedes applicable laws and regulations.

Note: In the event of conflict between the English and domestic language, the English language shall take precedence.

Purpose/Material Description.

This specification covers the properties of black, heat stabilized, weatherable thermoplastic elastomers consisting of Styrene/Ethylene/Butylene/Styrene (SEBS) rubber and Polypropylene (PP) for exterior applications. These materials can be processed by extrusion and injection molding. These materials are bondable to other olefin-based materials. Materials approved to this specification shall meet part performance requirements for 2-shot bonding, if used in such applications.

Material types are delineated by hardness values. The types and corresponding hardnesses are defined in Appendix A.

Symbols.

The material abbreviation according to ISO 18064 is >TPS-SEBS<.

Applicability.

Typical applications include exterior lace and closeouts.

Remarks.

Not applicable.

Document History

GMW16233
October 1, 2022
Thermoplastic Elastomers - Styrenic, Exterior, Weatherable
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence....
May 1, 2019
Thermoplastic Elastomers - Styrenic, Exterior, Weatherable
Material Description. This specification covers the properties of black, heat stabilized, weatherable thermoplastic elastomers consisting of Polypropylene (PP) and Styrene/Ethylene/Butylene/Styrene...
June 1, 2014
Thermoplastic Elastomers - Styrenic, Exterior, Weatherable
Material Description. This specification covers the properties of black, heat stabilized, weatherable thermoplastic elastomers consisting of polypropylene (PP) and styrene/ethylene/butylene/styrene...
September 1, 2012
Thermoplastic Elastomers – Styrenic, Exterior
Material Description. This specification covers the properties of black, heat stabilized, weatherable thermoplastic elastomers consisting of polypropylene (PP) and styrene/ethylene/butylene/styrene...
February 1, 2012
Thermoplastic Elastomers – Styrenic, Exterior
Material Description. This specification covers the properties of black, heat stabilized, weatherable thermoplastic elastomers consisting of polypropylene and styrene/ethylene/butylene/styrene (SEBS)...
July 1, 2009
Thermoplastic Elastomers – Styrenic, Exterior
Material Description. This specification covers the properties of black, heat stabilized, weatherable thermoplastic elastomers consisting of polypropylene and styrene/ethylene/butylene/ styrene...

References

Advertisement