GMW16335

Poly(Methyl Methacrylate)

active, Most Current
Organization: GMW
Publication Date: 1 October 2022
Status: active
Page Count: 7
scope:

Note: Nothing in this standard supercedes applicable laws and regulations.

Note: In the event of conflict between the English and domestic language, the English language shall take precedence.

Purpose/Material Description.

This specification describes material types of a transparent, translucent, and opaque integrally colored Poly(methyl methacrylate) (PMMA) that are used in injection form for molded components.

Paintability.

Plastics used for painted applications are required to meet paint performance requirements for new plastic materials per GMW16172. Additionally, painted plastic parts are required to meet painted plastic parts performance requirements per GMW14797.

Types. The classification into types is according to the physical, mechanical and thermal properties as listed in Table 1.

Suffixes.

Application suffixes and requirements for interior, exterior, and lens applications are found in Table 2.

• INT - Interior - Must meet Table 1 and INT portion of Table 2.

• EXT - Exterior - Must meet Table 1 and EXT portion of Table 2.

• LNS - Lens - Must meet Table 1 and LNS portion of Table 2.

Symbols.

The material abbreviation according to ISO 11469 is >PMMA<.

Applicability.

Typical applications include exterior and interior lenses, emblems, and other transparencies and second surface opaque materials.

Document History

GMW16335
October 1, 2022
Poly(Methyl Methacrylate)
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence....
March 1, 2020
Poly(Methyl Methacrylate)
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence....
November 1, 2014
Polymethyl Methacrylate
Material Description. This specification describes material types of a transparent and integrally-colored Poly(methyl methacrylate) (PMMA) which are used in injection molded components. Code letter...
February 1, 2012
Polymethyl Methacrylate
Material Description. This specification describes material types of a transparent and integrally colored Poly(methyl methacrylate) (PMMA) which are used in injection molded components. Code letter...
September 1, 2010
Polymethyl Methacrylate
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence....

References

Advertisement