GMW17679

Metal Surface Preparation

active, Most Current
Organization: GMW
Publication Date: 1 October 2022
Status: active
Page Count: 3
scope:

Note: Nothing in this standard supercedes applicable laws and regulations.

Note: In the event of conflict between the English and domestic language, the English language shall take precedence.

Purpose/Material Description.

Metal surface preparation to be capable of accepting a pretreatment coating.

Symbols.

Not applicable.

Applicability.

Metal with surface condition critical to a total coating system.

Remarks.

This specification covers the requirements for the surface condition of metal which will subsequently be pretreated and then painted. Surface conditioning is intended to provide a surface which is capable of accepting a pretreatment coating in order to meet Painted Products Specifications covering the appropriate pretreatment process. Parts that are surface conditioned in accordance with this specification and subsequently coated, pretreated and then painted are a system and have additional requirements listed in appropriate Coating Specifications. Conformance to requirements is critical to the total coating system.

Document History

GMW17679
October 1, 2022
Metal Surface Preparation
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence....
September 1, 2016
Metal Surface Preparation
This specification covers the requirements for the surface condition of metal which will subsequently be pretreated and then painted. Material Description. Metal surface preparation to be capable of...

References

Advertisement